Status: | Unknown |
---|---|
Series: | UDZST Series |
RoHS: | Compliant |
Zener Voltage Vz Typ | 24V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | UDZST Series |
RoHS Compliant | Yes |
UDZS B Series 2.4 V ▒4% 200 mW Surface Mount Zener Diode - UMD-2 | Future Electronics |
Where can I find additional details, specifications and documents for a UDZSTE-1724B.?
Additional datasheets, footprints and schematics for UDZSTE-1724B. are listed on our Part Details page. You can also find images and similar parts to UDZSTE-1724B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZSTE-1724B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZSTE-1724B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZSTE-1724B. fall under?
The UDZSTE-1724B. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZSTE-1724B. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZSTE-1724B. you can contact the distributor directly for product support, shipping queries etc.
Is the UDZSTE-1724B. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UDZSTE-1724B. have stock available?
Authorised distributors including CoreStaff, Chip One Stop and Future Electronics have stock available or on a lead time for UDZSTE-1724B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZSTE-1724B. often in real-time on the comparison pages.
What if I can't find stock of UDZSTE-1724B.?
You can fill out our help required form which you can use to request a quote for UDZSTE-1724B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.