UDN2987LWTR-6-T Semiconductors - ICs by Allegro MicroSystems

PERIPHERAL DRIVER 8 CHANNEL 35V 0.35A SOIC20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.70


Distributor Starting From Stock
Logo for Schukat Electronic Schukat Electronic US$1.85
2,575
Buy Now
Logo for Avnet Silica Avnet Silica -
1,000
Buy Now
Logo for element14 element14 US$1.70
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 4.75V
Supply Voltage Max 35V
No. of Outputs 8Outputs
Output Voltage 1.8V
Output Current 350mA
Driver Case Style SOIC
Product Range -
MSL MSL 3 - 168 hours

Alternative Descriptions

8xDr. 35V 0,5A Over-Curr Prot SOL20 | Schukat Electronic
LED DRVR 5V/9V/12V/15V/18V/24V 20-Pin SOIC W T/R | Avnet Silica
PERIPHERAL DRIVER, 8 CHANNEL, 35V, 0.35A | element14
Peripheral Driver, 8 Channel, 35V, 0.35A, Soic20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UDN2987LWTR-6-T?

Additional datasheets, footprints and schematics for UDN2987LWTR-6-T are listed on our Part Details page. You can also find images and similar parts to UDN2987LWTR-6-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UDN2987LWTR-6-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDN2987LWTR-6-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UDN2987LWTR-6-T fall under?

The UDN2987LWTR-6-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UDN2987LWTR-6-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UDN2987LWTR-6-T you can contact the distributor directly for product support, shipping queries etc.

Is the UDN2987LWTR-6-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UDN2987LWTR-6-T have stock available?

Authorised distributors including Schukat Electronic, Avnet Silica, element14, Farnell and Newark Electronics have stock available or on a lead time for UDN2987LWTR-6-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UDN2987LWTR-6-T often in real-time on the comparison pages.

What if I can't find stock of UDN2987LWTR-6-T?

You can fill out our help required form which you can use to request a quote for UDN2987LWTR-6-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay