No distributors results available
View Full Pricing & Stock ComparisonMicroswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | 48VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 70N |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Lever |
Actuator Type | Lever |
Contact Current AC | 6A |
Contact Current AC Max | 5A |
Contact Current DC Max | 1A |
Contact Current Rating | 6A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 48V |
Differential Travel Max | 0.6mm |
External Depth | 19.9mm |
External Length / Height | 15.85mm |
External Width | 6.5mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 0.7N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1.5mm |
Pre-travel | 5mm |
Switch Case | PBT (Polybutylene Terephthalate) PET (Polyethylene Terephthalate) |
Where can I find additional details, specifications and documents for a UDC1C-C3LC?
Additional datasheets, footprints and schematics for UDC1C-C3LC are listed on our Part Details page. You can also find images and similar parts to UDC1C-C3LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDC1C-C3LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDC1C-C3LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDC1C-C3LC fall under?
The UDC1C-C3LC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to UDC1C-C3LC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDC1C-C3LC you can contact the distributor directly for product support, shipping queries etc.
Is the UDC1C-C3LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UDC1C-C3LC have stock available?
There is no stock from authorised distributors for UDC1C-C3LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDC1C-C3LC often in real-time on the comparison pages.
What if I can't find stock of UDC1C-C3LC?
You can fill out our help required form which you can use to request a quote for UDC1C-C3LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.