Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Stepper Motor Type | Single Shaft |
---|---|
Motor Size | 48mm |
Coil Type | Bipolar |
Step Angle | 15° |
Torque Max | 2.7in-oz |
No. of Wires | 4 |
External Length | 24.3mm |
Gearmotor Stepper Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a UDB1N02B10CNNN?
Additional datasheets, footprints and schematics for UDB1N02B10CNNN are listed on our Part Details page. You can also find images and similar parts to UDB1N02B10CNNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDB1N02B10CNNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDB1N02B10CNNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDB1N02B10CNNN fall under?
The UDB1N02B10CNNN is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > Stepper Motors.
Can I view similar or alternative parts?
You can view similar parts to UDB1N02B10CNNN when available in the Stepper Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDB1N02B10CNNN you can contact the distributor directly for product support, shipping queries etc.
Is the UDB1N02B10CNNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UDB1N02B10CNNN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UDB1N02B10CNNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDB1N02B10CNNN often in real-time on the comparison pages.
What if I can't find stock of UDB1N02B10CNNN?
You can fill out our help required form which you can use to request a quote for UDB1N02B10CNNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.