UCR18EVHFSR024 Resistors by Rohm

CURRENT SENSE RES 0R024 1% 500 MW

Status: Unknown
Series: UCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
2,045
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
3,798
in stock
Buy Now
Logo for element14
element14
from US$0.13
2,045
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.12
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 0.024ohm
Product Range UCR Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient 0ppm/°C to +200ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CURRENT SENSE RES, 0R024, 1%, 500 MW | element14
Res Thick Film 1206 24mOhm 1% 1/2W 0 to 200ppm/°C Molded SMD Paper T/R | Avnet America
Current Sense Res, 0R024, 1%, 500 Mw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCR18EVHFSR024?

Additional datasheets, footprints and schematics for UCR18EVHFSR024 are listed on our Part Details page. You can also find images and similar parts to UCR18EVHFSR024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCR18EVHFSR024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR18EVHFSR024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCR18EVHFSR024 fall under?

The UCR18EVHFSR024 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to UCR18EVHFSR024 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCR18EVHFSR024 you can contact the distributor directly for product support, shipping queries etc.

Is the UCR18EVHFSR024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCR18EVHFSR024 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for UCR18EVHFSR024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCR18EVHFSR024 often in real-time on the comparison pages.

What if I can't find stock of UCR18EVHFSR024?

You can fill out our help required form which you can use to request a quote for UCR18EVHFSR024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay