Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Prices starting from US$0.0335
Resistance | 0.12ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0201 [0603 Metric] |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
UCR Series 0201 0.12 O â–’1% 0.1 W 0 to +300 ppm/â–‘C Thick Film Chip Resistor | Future Electronics |
Low-resistance chip resistor 1% 0201 120 | RS |
Res Thick Film 0201 120m Ohm 1% 1/10W 0 to 300ppm/°C Molded SMD Paper T/R | Avnet America |
CURRENT SENSE RES, 0R12, 1%, 100 MW | Farnell |
Where can I find additional details, specifications and documents for a UCR006YVPFLR120?
Additional datasheets, footprints and schematics for UCR006YVPFLR120 are listed on our Part Details page. You can also find images and similar parts to UCR006YVPFLR120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR006YVPFLR120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR006YVPFLR120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR006YVPFLR120 fall under?
The UCR006YVPFLR120 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR006YVPFLR120 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR006YVPFLR120 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR006YVPFLR120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR006YVPFLR120 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, RS and Avnet America have stock available or on a lead time for UCR006YVPFLR120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR006YVPFLR120 often in real-time on the comparison pages.
What if I can't find stock of UCR006YVPFLR120?
You can fill out our help required form which you can use to request a quote for UCR006YVPFLR120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.