Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 15V |
Output Current | 500mA |
Driver Case Style | DIP |
Device Type | Latched |
No. of Drivers | 1Drivers |
No. of Pins | 18Pins |
Driver Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a UCN5841A?
Additional datasheets, footprints and schematics for UCN5841A are listed on our Part Details page. You can also find images and similar parts to UCN5841A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCN5841A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCN5841A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCN5841A fall under?
The UCN5841A is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to UCN5841A when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCN5841A you can contact the distributor directly for product support, shipping queries etc.
Is the UCN5841A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCN5841A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCN5841A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCN5841A often in real-time on the comparison pages.
What if I can't find stock of UCN5841A?
You can fill out our help required form which you can use to request a quote for UCN5841A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.