UCLAMP3331ZATFT Semtech Corporation Parts by Semtech Corporation

UCLAMP3331ZATFT 3.3V IN ZA T/R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for element14
element14
from US$0.15
15,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
15,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.12
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Alternative Descriptions

Uclamp3331Zatft 3.3V In Za T/R Rohs Compliant: Yes |Semtech UCLAMP3331ZATFT | Newark Electronics
ESD Suppressor TVS Uni-Dir 3.3V 2-Pin SLP | Future Electronics
1-Line 3.3V 9pF 30kV 6A ESD SLP0603P2X3F | Symmetry Electronics
TVS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCLAMP3331ZATFT?

Additional datasheets, footprints and schematics for UCLAMP3331ZATFT are listed on our Part Details page. You can also find images and similar parts to UCLAMP3331ZATFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCLAMP3331ZATFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCLAMP3331ZATFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCLAMP3331ZATFT fall under?

The UCLAMP3331ZATFT is listed under Semtech Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to UCLAMP3331ZATFT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCLAMP3331ZATFT you can contact the distributor directly for product support, shipping queries etc.

Is the UCLAMP3331ZATFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCLAMP3331ZATFT have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Symmetry Electronics have stock available or on a lead time for UCLAMP3331ZATFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCLAMP3331ZATFT often in real-time on the comparison pages.

What if I can't find stock of UCLAMP3331ZATFT?

You can fill out our help required form which you can use to request a quote for UCLAMP3331ZATFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay