UCLAMP0501T.TCT Semtech Corporation Parts by Semtech Corporation

UCLAMP 1-LINE ESD PROTECTION T/R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.33
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.21
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Alternative Descriptions

Uclamp 1-Line Esd Protection T/R Rohs Compliant: Yes |Semtech UCLAMP0501T.TCT | Newark Electronics
UCLAMP Series 12.5 V 10 pF SMT Uni-Directional ESD Protection Diode - SLP-1006P2 | Future Electronics
UCLAMP 1-LINE ESD PROTECTION | Symmetry Electronics
TVS | Richardson RFPD
ESD Suppressor TVS �20KV 2-Pin SLP EP T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCLAMP0501T.TCT?

Additional datasheets, footprints and schematics for UCLAMP0501T.TCT are listed on our Part Details page. You can also find images and similar parts to UCLAMP0501T.TCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCLAMP0501T.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCLAMP0501T.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCLAMP0501T.TCT fall under?

The UCLAMP0501T.TCT is listed under Semtech Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to UCLAMP0501T.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCLAMP0501T.TCT you can contact the distributor directly for product support, shipping queries etc.

Is the UCLAMP0501T.TCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCLAMP0501T.TCT have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Symmetry Electronics have stock available or on a lead time for UCLAMP0501T.TCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCLAMP0501T.TCT often in real-time on the comparison pages.

What if I can't find stock of UCLAMP0501T.TCT?

You can fill out our help required form which you can use to request a quote for UCLAMP0501T.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay