Status: | Unknown |
---|---|
Series: | µClamp Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
255,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
3,588
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | µClamp Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 12.5V |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
UCLAMP Series 12.5 V 160 pF SMT uClampÔ 1-Line ESD Protection - SOD-523 | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS �20KV 2-Pin SOD-523 T/R | Avnet Silica |
Tvs Diode, 240W, 5V, Sod-523, Full Reel | Newark Electronics |
ESD Suppressor TVS ±20KV 2-Pin SOD-523 T/R | Avnet America |
29X2732 | element14 |
UCLAMP 1-LINE 5V ESD PROTECTION SOD-523 | Symmetry Electronics |
TVS DIODE, 240W, 5V, SOD-523, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a UCLAMP0501H.TCT?
Additional datasheets, footprints and schematics for UCLAMP0501H.TCT are listed on our Part Details page. You can also find images and similar parts to UCLAMP0501H.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCLAMP0501H.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCLAMP0501H.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCLAMP0501H.TCT fall under?
The UCLAMP0501H.TCT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to UCLAMP0501H.TCT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCLAMP0501H.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCLAMP0501H.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCLAMP0501H.TCT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for UCLAMP0501H.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCLAMP0501H.TCT often in real-time on the comparison pages.
What if I can't find stock of UCLAMP0501H.TCT?
You can fill out our help required form which you can use to request a quote for UCLAMP0501H.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.