Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$46.22
|
No stock
|
Buy Now |
Stepper Motor Type | Single Shaft |
---|---|
Motor Size | 28mm |
Coil Type | Bipolar |
Step Angle | 7.5° |
Torque Max | 35in-oz |
No. of Wires | 4 |
External Length | 31mm |
Stepper Linear Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a UCE13N02D1B?
Additional datasheets, footprints and schematics for UCE13N02D1B are listed on our Part Details page. You can also find images and similar parts to UCE13N02D1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCE13N02D1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCE13N02D1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCE13N02D1B fall under?
The UCE13N02D1B is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > Stepper Motors.
Can I view similar or alternative parts?
You can view similar parts to UCE13N02D1B when available in the Stepper Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCE13N02D1B you can contact the distributor directly for product support, shipping queries etc.
Is the UCE13N02D1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCE13N02D1B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCE13N02D1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCE13N02D1B often in real-time on the comparison pages.
What if I can't find stock of UCE13N02D1B?
You can fill out our help required form which you can use to request a quote for UCE13N02D1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.