Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 3.6V |
---|---|
Output Voltage | 3V |
Output Current | 6mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | TQFP |
No. of Pins | 80Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9248 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Digital PWM system controller | Texas Instruments |
Ic, Dgtl Pwm Ctrlr, Sync, 80Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD9248PFC .?
Additional datasheets, footprints and schematics for UCD9248PFC . are listed on our Part Details page. You can also find images and similar parts to UCD9248PFC . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9248PFC . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9248PFC . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9248PFC . fall under?
The UCD9248PFC . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD9248PFC . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9248PFC . you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9248PFC . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9248PFC . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCD9248PFC ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9248PFC . often in real-time on the comparison pages.
What if I can't find stock of UCD9248PFC .?
You can fill out our help required form which you can use to request a quote for UCD9248PFC . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.