| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | UCD90SEQ6464 |
| Kit Application Type | Power Management |
| Application Sub Type | Power Supply Sequencer and System Health Monitor |
| Core Architecture | - |
| Core Sub-Architecture | - |
| Silicon Family Name | - |
| Kit Contents | Evaluation Board UCD90SEQ6464 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Serial Port for Advanced Debugging USB-PMBus Interface for Communication Status LED on all GPIO |
Where can I find additional details, specifications and documents for a UCD90SEQ64EVM-650?
Additional datasheets, footprints and schematics for UCD90SEQ64EVM-650 are listed on our Part Details page. You can also find images and similar parts to UCD90SEQ64EVM-650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90SEQ64EVM-650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90SEQ64EVM-650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90SEQ64EVM-650 fall under?
The UCD90SEQ64EVM-650 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - AC / DC.
Can I view similar or alternative parts?
You can view similar parts to UCD90SEQ64EVM-650 when available in the Power Management Development Kits - AC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90SEQ64EVM-650 you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90SEQ64EVM-650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90SEQ64EVM-650 have stock available?
There is no stock from authorised distributors for UCD90SEQ64EVM-650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90SEQ64EVM-650 often in real-time on the comparison pages.
What if I can't find stock of UCD90SEQ64EVM-650?
You can fill out our help required form which you can use to request a quote for UCD90SEQ64EVM-650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.