Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.5V |
---|---|
No. of Supervisors / Monitors | 11Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-Low |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10-Rail Power Supply Sequencer and Monitor With ACPI Support | Texas Instruments |
Sequencer & Monitor, 10Rail, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD9090ARGZT?
Additional datasheets, footprints and schematics for UCD9090ARGZT are listed on our Part Details page. You can also find images and similar parts to UCD9090ARGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9090ARGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9090ARGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9090ARGZT fall under?
The UCD9090ARGZT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD9090ARGZT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9090ARGZT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9090ARGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9090ARGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCD9090ARGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9090ARGZT often in real-time on the comparison pages.
What if I can't find stock of UCD9090ARGZT?
You can fill out our help required form which you can use to request a quote for UCD9090ARGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.