Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 32Monitors |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.63V |
Reset Type | Active-Low |
Digital IC Case | NFBGA |
No. of Pins | 169Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
32-Rail PMBus Power Sequencer and System Manager | Texas Instruments |
Power Sequencer/System Manager, Nfbga169 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD90320ZWST?
Additional datasheets, footprints and schematics for UCD90320ZWST are listed on our Part Details page. You can also find images and similar parts to UCD90320ZWST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90320ZWST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90320ZWST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90320ZWST fall under?
The UCD90320ZWST is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD90320ZWST when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90320ZWST you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90320ZWST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90320ZWST have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for UCD90320ZWST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90320ZWST often in real-time on the comparison pages.
What if I can't find stock of UCD90320ZWST?
You can fill out our help required form which you can use to request a quote for UCD90320ZWST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.