Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.88
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.88
|
3,497
in stock
|
Buy Now |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 12Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-Low |
Digital IC Case | VQFN |
No. of Pins | 64Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90120 |
Brief Features | Non Volatile Error Logging Closed Loop Margining Flexible Digital I/O Configuration |
IC Function | 12-Channel Sequencer & System Health Monitor |
Operating Temperature Range | -40°C to +110°C |
Supply Current | 55mA |
Supply Voltage Range | 3V to 3.6V |
12-Channel Sequencer and System Health Monitor | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD90120RGCT?
Additional datasheets, footprints and schematics for UCD90120RGCT are listed on our Part Details page. You can also find images and similar parts to UCD90120RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90120RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90120RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90120RGCT fall under?
The UCD90120RGCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD90120RGCT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90120RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90120RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90120RGCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD90120RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90120RGCT often in real-time on the comparison pages.
What if I can't find stock of UCD90120RGCT?
You can fill out our help required form which you can use to request a quote for UCD90120RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.