Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 12Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-Low |
Digital IC Case | VQFN |
No. of Pins | 64Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
12-Rail Power Supply Sequencer and Monitor with ACPI Support | Texas Instruments |
IC SUPERVISOR 12 CHANNEL 64-PIN VQFN | Dan-Mar Components |
Power Sequencer/Monitor, 0.05A, Vqfn-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD90120ARGCT .?
Additional datasheets, footprints and schematics for UCD90120ARGCT . are listed on our Part Details page. You can also find images and similar parts to UCD90120ARGCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90120ARGCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90120ARGCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90120ARGCT . fall under?
The UCD90120ARGCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD90120ARGCT . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90120ARGCT . you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90120ARGCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90120ARGCT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD90120ARGCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90120ARGCT . often in real-time on the comparison pages.
What if I can't find stock of UCD90120ARGCT .?
You can fill out our help required form which you can use to request a quote for UCD90120ARGCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.