Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCD3138 |
Kit Application Type | Power Management |
Application Sub Type | Programmable Digital Power Controller |
Kit Contents | Eval Board UCD3138 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Digitally Controlled Phase Shifted Full Bridge DC to DC Power Conversion High Efficiency |
Where can I find additional details, specifications and documents for a UCD3138PSFBEVM-027?
Additional datasheets, footprints and schematics for UCD3138PSFBEVM-027 are listed on our Part Details page. You can also find images and similar parts to UCD3138PSFBEVM-027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD3138PSFBEVM-027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD3138PSFBEVM-027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD3138PSFBEVM-027 fall under?
The UCD3138PSFBEVM-027 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCD3138PSFBEVM-027 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD3138PSFBEVM-027 you can contact the distributor directly for product support, shipping queries etc.
Is the UCD3138PSFBEVM-027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD3138PSFBEVM-027 have stock available?
There is no stock from authorised distributors for UCD3138PSFBEVM-027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD3138PSFBEVM-027 often in real-time on the comparison pages.
What if I can't find stock of UCD3138PSFBEVM-027?
You can fill out our help required form which you can use to request a quote for UCD3138PSFBEVM-027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.