Controller Applications | Circuit Breaker |
---|---|
Input Voltage | 7V |
Supply Voltage Min | 7V |
Supply Voltage Max | 15V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3915 |
Internal Switch | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current | 3A |
Primary Input Voltage | 15V |
Termination Type | Surface Mount Device |
7-V to 15-V hot swap controller with low quiescent current | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC3915DP.?
Additional datasheets, footprints and schematics for UCC3915DP. are listed on our Part Details page. You can also find images and similar parts to UCC3915DP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3915DP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3915DP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3915DP. fall under?
The UCC3915DP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3915DP. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3915DP. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3915DP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3915DP. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC3915DP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3915DP. often in real-time on the comparison pages.
What if I can't find stock of UCC3915DP.?
You can fill out our help required form which you can use to request a quote for UCC3915DP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.