Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Input Voltage | 12V |
---|---|
Output Voltage | 250mV |
Output Current | 10mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | DIP |
No. of Pins | 20Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3895 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 16.8V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 16.5V |
Termination Type | Through Hole |
Soft Sw PWM Cntrlr Quad-OUT BICMOS PH | RS |
Phase Shift Voltage/Current Mode PWM Controller, 1MHz, DC 100% max, 0÷70°C | Micros |
Pwm Control, 500Khz, 10V-16.5V, Pdip20 | Newark Electronics |
PWM CONTROL, 500KHZ, 10V-16.5V, PDIP20 | element14 |
Phase-shifted full-bridge controller with enhanced control logic, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC3895N?
Additional datasheets, footprints and schematics for UCC3895N are listed on our Part Details page. You can also find images and similar parts to UCC3895N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3895N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3895N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3895N fall under?
The UCC3895N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3895N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3895N you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3895N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3895N have stock available?
Authorised distributors including Chip One Stop, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for UCC3895N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3895N often in real-time on the comparison pages.
What if I can't find stock of UCC3895N?
You can fill out our help required form which you can use to request a quote for UCC3895N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.