Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Input Voltage | 12V |
---|---|
Output Voltage | 250mV |
Output Current | 10mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3895 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 16.8V |
Power Dissipation Pd | 650mW |
Supply Voltage Range | 10V to 16.5V |
Termination Type | Surface Mount Device |
Ic, Phase Shift Pwm Contr 20-Soic | Newark Electronics |
IC, PHASE SHIFT PWM CONTR 20-SOIC | element14 |
UCC3895DW, PWM Soft Switching Controller | RS |
Phase Shift PWM Controller, UVLO On/Off 11/9V, Duty Cycle 100% max, 0÷70°C | Micros |
Phase-shifted full-bridge controller with enhanced control logic, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC3895DW .?
Additional datasheets, footprints and schematics for UCC3895DW . are listed on our Part Details page. You can also find images and similar parts to UCC3895DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3895DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3895DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3895DW . fall under?
The UCC3895DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3895DW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3895DW . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3895DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3895DW . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Micros have stock available or on a lead time for UCC3895DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3895DW . often in real-time on the comparison pages.
What if I can't find stock of UCC3895DW .?
You can fill out our help required form which you can use to request a quote for UCC3895DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.