Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.17
|
-
|
Buy Now |
UVLO | 1.2V |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 18V |
Startup Current | 150µA |
Operating Supply Current | 4mA |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Duty Cycle (%) | 100% |
Frequency | 100kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 38500 |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 200mA |
Primary Input Voltage | 18V |
Switch Output Current Isw Max | 200mA |
Termination Type | Surface Mount Device |
PFC/PWM Combination controller with 16V/10V VCC UVLO and 6.75V/5.5V PWM UVLO, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC38500DW..?
Additional datasheets, footprints and schematics for UCC38500DW.. are listed on our Part Details page. You can also find images and similar parts to UCC38500DW.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC38500DW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC38500DW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC38500DW.. fall under?
The UCC38500DW.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC38500DW.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC38500DW.. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC38500DW.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC38500DW.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC38500DW...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC38500DW.. often in real-time on the comparison pages.
What if I can't find stock of UCC38500DW..?
You can fill out our help required form which you can use to request a quote for UCC38500DW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.