UCC383TDKTTT-3 Part Information
Details for UCC383TDKTTT-3 by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | 3.8V |
Input Voltage Max | 9V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 3.3V 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2.5% |
Base Number | 383 |
IC Generic Number | 383 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 1.5% |
Output Current Max | 3A |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 9V |
Supply Voltage Min | 3.85V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout |
Viewing Distributors for UCC383TDKTTT-3
Loading...
Loading Results for UCC383TDKTTT-3