| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Input Voltage | 12V |
|---|---|
| Output Voltage | 5V |
| Output Current | 80mA |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 15V |
| Controller IC Case Style | SOIC |
| No. of Pins | 8Pins |
| Frequency | 1MHz |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3809 |
| Controller Type | PWM |
| IC Generic Number | 3809 |
| IC Temperature Range | Commercial |
| Logic Function Number | 3809 |
| Operating Temperature Range | 0°C to +70°C |
| Output Current Max | 0.8A |
| Power Supply IC Type | PWM controller |
| Supply Voltage Range | 10V to 15V |
| Termination Type | Surface Mount Device |
| IC: PMIC | TME |
Where can I find additional details, specifications and documents for a UCC3809D-1?
Additional datasheets, footprints and schematics for UCC3809D-1 are listed on our Part Details page. You can also find images and similar parts to UCC3809D-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3809D-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3809D-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3809D-1 fall under?
The UCC3809D-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3809D-1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3809D-1 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3809D-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3809D-1 have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for UCC3809D-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3809D-1 often in real-time on the comparison pages.
What if I can't find stock of UCC3809D-1?
You can fill out our help required form which you can use to request a quote for UCC3809D-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.