| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Input Voltage | 10V |
|---|---|
| Output Voltage | 500mV |
| Output Current | 100mA |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 15V |
| Controller IC Case Style | SOIC |
| No. of Pins | 8Pins |
| Frequency | 1MHz |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3808 |
| Controller Type | PWM |
| IC Generic Number | 3808 |
| IC Temperature Range | Commercial |
| Logic Function Number | 3808 |
| Operating Temperature Range | 0°C to +70°C |
| Output Current Max | 1A |
| Output Type | Push Pull |
| Power Dissipation Pd | 650mW |
| Power Supply IC Type | PWM controller |
| Termination Type | Surface Mount Device |
| IC: PMIC | TME |
| Pwm Controller, Smd, 3808, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC3808D-2 .?
Additional datasheets, footprints and schematics for UCC3808D-2 . are listed on our Part Details page. You can also find images and similar parts to UCC3808D-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3808D-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3808D-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3808D-2 . fall under?
The UCC3808D-2 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3808D-2 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3808D-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3808D-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3808D-2 . have stock available?
Authorised distributors including Rochester Electronics, TME and Newark Electronics have stock available or on a lead time for UCC3808D-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3808D-2 . often in real-time on the comparison pages.
What if I can't find stock of UCC3808D-2 .?
You can fill out our help required form which you can use to request a quote for UCC3808D-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.