| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Input Voltage | 14.5V |
|---|---|
| Output Voltage | 11.9V |
| Output Current | 500mA |
| Supply Voltage Min | 8V |
| Supply Voltage Max | 14.5V |
| Controller IC Case Style | DIP |
| No. of Pins | 16Pins |
| Frequency | 47kHz |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3806 |
| IC Generic Number | 3806 |
| IC Temperature Range | Commercial |
| Logic Function Number | 3806 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | 0°C to +70°C |
| Output Current Max | 1A |
| Output Voltage Max | 15V |
| Power Supply IC Type | PWM controller |
| Primary Input Voltage | 12V |
| Supply Voltage Range | 8V to 14.5V |
| Termination Type | Through Hole |
| Current mode PWMcontroller,UCC3806N 5.1V | RS |
| IC: PMIC | TME |
Where can I find additional details, specifications and documents for a UCC3806N .?
Additional datasheets, footprints and schematics for UCC3806N . are listed on our Part Details page. You can also find images and similar parts to UCC3806N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3806N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3806N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3806N . fall under?
The UCC3806N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3806N . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3806N . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3806N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3806N . have stock available?
Authorised distributors including Rochester Electronics, RS and TME have stock available or on a lead time for UCC3806N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3806N . often in real-time on the comparison pages.
What if I can't find stock of UCC3806N .?
You can fill out our help required form which you can use to request a quote for UCC3806N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.