Driver Configuration | Low Side |
---|---|
Peak Output Current | 9A |
Supply Voltage Min | 4V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 35ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 37322 |
Device Type | MOSFET Driver |
IC Generic Number | 37322 |
IC Temperature Range | Commercial |
Module Configuration | Low Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Resistance | 15ohm |
Output Voltage | 150mV |
Output Voltage Max | 300mV |
Power Dissipation Pd | 650mW |
Supply Voltage Range | 4V to 15V |
Termination Type | Surface Mount Device |
UCC37322D TEXAS INSTRUMENTS | Elfaro |
Ic, Mosfet Driver, Low Side, Soic-8 | Newark Electronics |
Sgl 9-A H-S L-S MOSF ET Driver | Mouser Electronics |
9-A/9-A single-channel gate driver with split outputs, 25-ns prop delay, and enable | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC37322D .?
Additional datasheets, footprints and schematics for UCC37322D . are listed on our Part Details page. You can also find images and similar parts to UCC37322D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC37322D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC37322D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC37322D . fall under?
The UCC37322D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC37322D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC37322D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC37322D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC37322D . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for UCC37322D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC37322D . often in real-time on the comparison pages.
What if I can't find stock of UCC37322D .?
You can fill out our help required form which you can use to request a quote for UCC37322D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.