Threshold Voltage | 1.235V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 120µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +95°C |
Supply Current | 12µA |
Supply Voltage Range | 2.1V to 5.5V |
Termination Type | Surface Mount Device |
SMT TUBE | Component Electronics |
Microprocessor Supervisor, Soic8 | Newark Electronics |
Processor Supervisor 1.235V 2.1V to 5.5V 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a UCC2946D .?
Additional datasheets, footprints and schematics for UCC2946D . are listed on our Part Details page. You can also find images and similar parts to UCC2946D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2946D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2946D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2946D . fall under?
The UCC2946D . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCC2946D . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2946D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2946D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2946D . have stock available?
There is no stock from authorised distributors for UCC2946D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2946D . often in real-time on the comparison pages.
What if I can't find stock of UCC2946D .?
You can fill out our help required form which you can use to request a quote for UCC2946D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.