IC Function | Load Share Controller |
---|---|
Supply Voltage Min | 4.375V |
Supply Voltage Max | 14.25V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Load Share Controller, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC29002D .?
Additional datasheets, footprints and schematics for UCC29002D . are listed on our Part Details page. You can also find images and similar parts to UCC29002D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC29002D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC29002D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC29002D . fall under?
The UCC29002D . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UCC29002D . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC29002D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC29002D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC29002D . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC29002D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC29002D . often in real-time on the comparison pages.
What if I can't find stock of UCC29002D .?
You can fill out our help required form which you can use to request a quote for UCC29002D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.