Input Voltage | 110V |
---|---|
Output Voltage | 11.1V |
Output Current | 2A |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 16V |
Controller IC Case Style | TSSOP |
No. of Pins | 20Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ICREGPWMACTIVE CLAMP | Component Sense |
Adv Crnt-Mode Active Clamp PWM Controlle | Mouser Electronics |
110-V active clamp current mode PWM controller with P-channel clamp FET and line OV protection | Texas Instruments |
Pwm Ctrl, Current Mode, 8.5-16V, Tssop20 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC2897APW .?
Additional datasheets, footprints and schematics for UCC2897APW . are listed on our Part Details page. You can also find images and similar parts to UCC2897APW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2897APW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2897APW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2897APW . fall under?
The UCC2897APW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2897APW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2897APW . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2897APW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2897APW . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for UCC2897APW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2897APW . often in real-time on the comparison pages.
What if I can't find stock of UCC2897APW .?
You can fill out our help required form which you can use to request a quote for UCC2897APW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.