| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Input Voltage | - |
|---|---|
| Output Voltage | 5.15V |
| Output Current | 10mA |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 16.5V |
| Controller IC Case Style | SOIC |
| No. of Pins | 20Pins |
| Frequency | 1MHz |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 2895 |
| Controller Type | PWM |
| IC Generic Number | 2895 |
| Operating Temperature Range | -40°C to +85°C |
| Output Current Max | 4.5mA |
| Output Type | Voltage |
| Power Dissipation Pd | 650mW |
| Power Supply IC Type | PWM controller |
| Supply Voltage Range | 10V to 16.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UCC2895DWG4?
Additional datasheets, footprints and schematics for UCC2895DWG4 are listed on our Part Details page. You can also find images and similar parts to UCC2895DWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2895DWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2895DWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2895DWG4 fall under?
The UCC2895DWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2895DWG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2895DWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2895DWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2895DWG4 have stock available?
There is no stock from authorised distributors for UCC2895DWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2895DWG4 often in real-time on the comparison pages.
What if I can't find stock of UCC2895DWG4?
You can fill out our help required form which you can use to request a quote for UCC2895DWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.