Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.71
|
117
in stock
|
Buy Now | |
Texas Instruments
from US$2.77
|
61,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.59
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$4.73
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
31
in stock
|
Buy Now | |
element14
from US$6.28
|
31
in stock
|
Buy Now | |
Farnell
from US$6.78
|
31
in stock
|
Buy Now |
Input Voltage | 3.6V |
---|---|
Output Voltage | 5V |
Output Current | 20mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 17V |
Controller IC Case Style | TSSOP |
No. of Pins | 24Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28950 |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 615mW |
Supply Voltage Range | 8V to 17V |
Green phase-shifted full-bridge controller with Synchronous Rectification control | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Texas Instruments,UCC28950PW,IC,PWM | RS |
Pwm Cntrl, Phase-Shift, 24Tssop | Newark Electronics |
PWM CNTRL, PHASE-SHIFT, 24TSSOP | element14 |
Where can I find additional details, specifications and documents for a UCC28950PW?
Additional datasheets, footprints and schematics for UCC28950PW are listed on our Part Details page. You can also find images and similar parts to UCC28950PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28950PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28950PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28950PW fall under?
The UCC28950PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28950PW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28950PW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28950PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28950PW have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UCC28950PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28950PW often in real-time on the comparison pages.
What if I can't find stock of UCC28950PW?
You can fill out our help required form which you can use to request a quote for UCC28950PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.