Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 110V |
---|---|
Output Voltage | 900mV |
Output Current | 2A |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 16V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 250kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2892 |
Controller Type | PWM |
IC Generic Number | 2892 |
Operating Temperature Range | -40°C to +85°C |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8.5V to 16V |
Termination Type | Surface Mount Device |
Pwm Controller, Smd, 2892, Soic16 | Newark Electronics |
PWM CONTROLLER, SMD, 2892, SOIC16 | element14 |
Current Mode PWM Controller 2A 1000kHz 16-Pin SOIC | Micros |
16V active clamp current mode PWM controller with P-channel clamp FET and line OV protection | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC2892D?
Additional datasheets, footprints and schematics for UCC2892D are listed on our Part Details page. You can also find images and similar parts to UCC2892D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2892D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2892D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2892D fall under?
The UCC2892D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2892D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2892D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2892D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2892D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Texas Instruments have stock available or on a lead time for UCC2892D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2892D often in real-time on the comparison pages.
What if I can't find stock of UCC2892D?
You can fill out our help required form which you can use to request a quote for UCC2892D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.