Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 7Pins |
Power Rating | 12W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
700V Flyback switcher with constant-voltage constant-current and primary-side control | Texas Instruments |
Flyback Switcher, 12W, Soic-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28910D .?
Additional datasheets, footprints and schematics for UCC28910D . are listed on our Part Details page. You can also find images and similar parts to UCC28910D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28910D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28910D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28910D . fall under?
The UCC28910D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28910D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28910D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28910D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28910D . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for UCC28910D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28910D . often in real-time on the comparison pages.
What if I can't find stock of UCC28910D .?
You can fill out our help required form which you can use to request a quote for UCC28910D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.