Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$0.53 |
140
|
Buy Now |
Device Topology | Boost Buck Flyback SEPIC |
---|---|
Input Voltage Min | 13V |
Input Voltage Max | 18V |
Output Voltage Max | 400V |
Output Current Max | 5A |
Switching Frequency | 250kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue |
Output Current | 5A |
Output Voltage | 400V |
LED Lighting Power Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC28810DR?
Additional datasheets, footprints and schematics for UCC28810DR are listed on our Part Details page. You can also find images and similar parts to UCC28810DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28810DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28810DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28810DR fall under?
The UCC28810DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC28810DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28810DR you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28810DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28810DR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC28810DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28810DR often in real-time on the comparison pages.
What if I can't find stock of UCC28810DR?
You can fill out our help required form which you can use to request a quote for UCC28810DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.