Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.53
|
4,340
in stock
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 7Pins |
Power Rating | - |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Zero-power standby PSR flyback controller for automotive | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC28730QDRQ1?
Additional datasheets, footprints and schematics for UCC28730QDRQ1 are listed on our Part Details page. You can also find images and similar parts to UCC28730QDRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28730QDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28730QDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28730QDRQ1 fall under?
The UCC28730QDRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28730QDRQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28730QDRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28730QDRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28730QDRQ1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC28730QDRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28730QDRQ1 often in real-time on the comparison pages.
What if I can't find stock of UCC28730QDRQ1?
You can fill out our help required form which you can use to request a quote for UCC28730QDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.