Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28711 |
Kit Application Type | Power Management |
Application Sub Type | PWM Controller |
Kit Contents | Eval Board UCC28711 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 100KHz Fs Primary Side Regulation (PSR) Eliminates Opto-coupler ± 5% Voltage & Current Regulation |
UCC28711 evaluation module | Texas Instruments |
Evaluation Board, Pwm Controller | Newark Electronics |
EVALUATION BOARD, PWM CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a UCC28711EVM-160?
Additional datasheets, footprints and schematics for UCC28711EVM-160 are listed on our Part Details page. You can also find images and similar parts to UCC28711EVM-160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28711EVM-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28711EVM-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28711EVM-160 fall under?
The UCC28711EVM-160 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28711EVM-160 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28711EVM-160 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28711EVM-160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28711EVM-160 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28711EVM-160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28711EVM-160 often in real-time on the comparison pages.
What if I can't find stock of UCC28711EVM-160?
You can fill out our help required form which you can use to request a quote for UCC28711EVM-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.