Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 25V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 35V |
Controller IC Case Style | SOIC |
No. of Pins | 7Pins |
Frequency | 680Hz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Constant-voltage, constant-current PWM with PSR, valley switching, NTC option, and 0-mV cable comp. | Texas Instruments |
Ac/Dc Cntrl, Primary Side Reg, 7Soic | Newark Electronics |
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC | element14 |
Where can I find additional details, specifications and documents for a UCC28711D?
Additional datasheets, footprints and schematics for UCC28711D are listed on our Part Details page. You can also find images and similar parts to UCC28711D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28711D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28711D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28711D fall under?
The UCC28711D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28711D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28711D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28711D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28711D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28711D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28711D often in real-time on the comparison pages.
What if I can't find stock of UCC28711D?
You can fill out our help required form which you can use to request a quote for UCC28711D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.