UCC28630D Part Information
Details for UCC28630D by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.4800 |
10 | 2.0600 |
25 | 1.8500 |
50 | 1.7000 |
100 | 1.5900 |
Stock Information
Details
Part Features
- Active X-Capacitor Discharge Function (UCC28630 and UCC28633)
- Adjustable Constant-Current (CC) Mode Limiting (except for UCC28630)
- Best-In-Class Light Load (10%) Efficiency >85% for 65-W Nominal Power Design
- Built-In 700-V Start-Up Current Source
- Continuous Conduction Mode (CCM) and Discontinuous Conduction Mode (DCM) Operation
- Frequency Dither to Ease EMI Compliance
- High Gate Drive Current 1-A Source and 2-A Sink
- High-Power, Primary-Side Regulation for Output Voltage and Current, No Opto-Coupler Required
- Low Power Modes for <30-mW System Standby
- Peak-Power Mode for Transient Overload
- Protections: Overvoltage, Overcurrent, Over- Temperature, Overload Timer (UCC28630), AC Line UV, Brownout and Pin Protections
- Shutdown Pin Interface for External NTC
Part Specifications
Input Voltage AC Min | - |
Input Voltage AC Max | - |
AC / DC Converter Case Style | SOIC |
No. of Pins | 7Pins |
Power Rating | 30W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- FLYBACK CONTROLLER, SOIC-7; Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:30W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UCC28630D?
Additional datasheets, footprints and schematics for UCC28630D are listed in our Part Details tab. You can also find the UCC28630D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28630D in the Pricing & Inventory tab next to part details. You can view UCC28630D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28630D fall under?
The UCC28630D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28630D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28630D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28630D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UCC28630D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC28630D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28630D often in real-time on the comparison pages.
What if I can't find stock of UCC28630D?
You can fill out our help required form which you can use to request a quote for UCC28630D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.