Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 20V |
---|---|
Output Voltage | 12V |
Output Current | 1.5A |
Supply Voltage Min | 9V |
Supply Voltage Max | 20V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 130kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Dropout Voltage Vdo | 2V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 909mW |
Supply Voltage Range | 9V to 20V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UCC28610P?
Additional datasheets, footprints and schematics for UCC28610P are listed on our Part Details page. You can also find images and similar parts to UCC28610P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28610P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28610P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28610P fall under?
The UCC28610P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28610P when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28610P you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28610P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28610P have stock available?
There is no stock from authorised distributors for UCC28610P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28610P often in real-time on the comparison pages.
What if I can't find stock of UCC28610P?
You can fill out our help required form which you can use to request a quote for UCC28610P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.