UVLO | 10.2V |
---|---|
Supply Voltage Min | 10.8V |
Supply Voltage Max | 15V |
Startup Current | 100µA |
Operating Supply Current | 4mA |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Duty Cycle (%) | 95% |
Frequency | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Factor Correction PWM CONTRLR | RS |
IC: PMIC | Transfer Multisort Elektronik |
Power Factor Controller, Current, Soic20 | Newark Electronics |
POWER FACTOR CONTROLLER, CURRENT, SOIC20 | element14 |
PFC/PWM Combination controllers with 10.2V/9.7V VCC UVLO, 6.75V/3.55V PWM UVLO and 1:1 Freq. Ratio | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC28513DW?
Additional datasheets, footprints and schematics for UCC28513DW are listed on our Part Details page. You can also find images and similar parts to UCC28513DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28513DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28513DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28513DW fall under?
The UCC28513DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28513DW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28513DW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28513DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28513DW have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UCC28513DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28513DW often in real-time on the comparison pages.
What if I can't find stock of UCC28513DW?
You can fill out our help required form which you can use to request a quote for UCC28513DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.