Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28180 |
Kit Application Type | Power Management |
Application Sub Type | Power Factor Correction (PFC) |
Kit Contents | Evaluation Board UCC28180 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 360W 390V Output Average Current Mode PWM Control No AC Line Sensing Needed Soft-Start |
UCC28180EVM-573 360W PFC Evaluation Board | Texas Instruments |
Evaluation Module, Power Management | Newark Electronics |
EVALUATION MODULE, POWER MANAGEMENT | element14 |
Where can I find additional details, specifications and documents for a UCC28180EVM-573 .?
Additional datasheets, footprints and schematics for UCC28180EVM-573 . are listed on our Part Details page. You can also find images and similar parts to UCC28180EVM-573 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28180EVM-573 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28180EVM-573 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28180EVM-573 . fall under?
The UCC28180EVM-573 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28180EVM-573 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28180EVM-573 . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28180EVM-573 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28180EVM-573 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28180EVM-573 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28180EVM-573 . often in real-time on the comparison pages.
What if I can't find stock of UCC28180EVM-573 .?
You can fill out our help required form which you can use to request a quote for UCC28180EVM-573 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.