Input Voltage | - |
---|---|
Output Voltage | 500mV |
Output Current | 100mA |
Supply Voltage Min | 8.3V |
Supply Voltage Max | 15V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low power current mode push-pull PWM with discharge transistor, 12.5/8.3V UVLO, -40°C to 85°C | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller, Current Mode, Soic-8 | Newark Electronics |
Low-Pwr Current-Mode Push-Pull PWM | Mouser Electronics |
Where can I find additional details, specifications and documents for a UCC2808AD-1 .?
Additional datasheets, footprints and schematics for UCC2808AD-1 . are listed on our Part Details page. You can also find images and similar parts to UCC2808AD-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2808AD-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2808AD-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2808AD-1 . fall under?
The UCC2808AD-1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2808AD-1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2808AD-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2808AD-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2808AD-1 . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for UCC2808AD-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2808AD-1 . often in real-time on the comparison pages.
What if I can't find stock of UCC2808AD-1 .?
You can fill out our help required form which you can use to request a quote for UCC2808AD-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.