UCC28084DR . Semiconductors - ICs by Texas Instruments

PWM CONTROLLER HALF-BRIDGE SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$2.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.27
-
Buy Now
Logo for element14
element14
from US$3.44
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.32
-
Buy Now

Specifications

Input Voltage -
Output Voltage -
Output Current -
Supply Voltage Min 4.1V
Supply Voltage Max 15V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Pwm Controller, Half-Bridge, Soic-8 | Newark Electronics
Current mode push-pull PWM with prog. slope comp, 3.5ms soft start, 4.3/4.1 UVLO, -40°C to 85°C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC28084DR .?

Additional datasheets, footprints and schematics for UCC28084DR . are listed on our Part Details page. You can also find images and similar parts to UCC28084DR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC28084DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28084DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC28084DR . fall under?

The UCC28084DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC28084DR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28084DR . you can contact the distributor directly for product support, shipping queries etc.

Is the UCC28084DR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC28084DR . have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC28084DR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC28084DR . often in real-time on the comparison pages.

What if I can't find stock of UCC28084DR .?

You can fill out our help required form which you can use to request a quote for UCC28084DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay