Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V, 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | 15V |
Controller IC Case Style | PDIP |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28083 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Primary Input Voltage | 10V |
Switch Output Current Isw Max | 1A |
Termination Type | Through Hole |
IC, PWM CURRENT MODE P-P 8-DIP | element14 |
Ic, Pwm Current Mode P-P 8-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28083P.?
Additional datasheets, footprints and schematics for UCC28083P. are listed on our Part Details page. You can also find images and similar parts to UCC28083P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28083P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28083P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28083P. fall under?
The UCC28083P. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28083P. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28083P. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28083P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28083P. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UCC28083P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28083P. often in real-time on the comparison pages.
What if I can't find stock of UCC28083P.?
You can fill out our help required form which you can use to request a quote for UCC28083P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.