UVLO | 10.2V |
---|---|
Supply Voltage Min | 11V |
Supply Voltage Max | 20V |
Startup Current | 20mA |
Operating Supply Current | 9mA |
Controller IC Case Style | TSSOP |
No. of Pins | 20Pins |
Duty Cycle (%) | 95% |
Frequency | 0.3MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28070 |
Input Voltage Max | 21V |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.002A |
Output Voltage Max | 15V |
Primary Input Voltage | 21V |
Supply Voltage Range | 11V to 20V |
Switch Output Current Isw Max | 2mA |
Termination Type | Surface Mount Device |
Ic, Pfc Controller 20-Tssop | Newark Electronics |
Two-phase Interleaved continuous conduction mode (CCM) PFC controller | Texas Instruments |
2Phase Interleaved C CM PFC Controller | Mouser Electronics |
Where can I find additional details, specifications and documents for a UCC28070PW .?
Additional datasheets, footprints and schematics for UCC28070PW . are listed on our Part Details page. You can also find images and similar parts to UCC28070PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28070PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28070PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28070PW . fall under?
The UCC28070PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28070PW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28070PW . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28070PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28070PW . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for UCC28070PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28070PW . often in real-time on the comparison pages.
What if I can't find stock of UCC28070PW .?
You can fill out our help required form which you can use to request a quote for UCC28070PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.