Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28070 |
Kit Application Type | Power Management |
Application Sub Type | Power Factor Correction (PFC) |
Kit Contents | Evaluation Module UCC28070 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
UCC28070 Evaluation module | Texas Instruments |
Eval Mod, Power Factor Correction (Pfc) | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28070EVM?
Additional datasheets, footprints and schematics for UCC28070EVM are listed on our Part Details page. You can also find images and similar parts to UCC28070EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28070EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28070EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28070EVM fall under?
The UCC28070EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28070EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28070EVM you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28070EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28070EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28070EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28070EVM often in real-time on the comparison pages.
What if I can't find stock of UCC28070EVM?
You can fill out our help required form which you can use to request a quote for UCC28070EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.