UVLO | 10.2V |
---|---|
Supply Voltage Min | 11.2V |
Supply Voltage Max | 21V |
Startup Current | 20mA |
Operating Supply Current | 20mA |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Duty Cycle (%) | 50% |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Factor Correction - PFC 2-Phase Interleaved CCM PFC Controller | Elfaro |
IC PFC CTLR CCM ADJUSTABL 20SOIC | GreenChips |
Power Factor Controller, Current, Soic20 | Newark Electronics |
Two-phase Interleaved continuous conduction mode (CCM) PFC controller | Texas Instruments |
2-Phase Interleaved CCM PFC Controller | Mouser Electronics |
Where can I find additional details, specifications and documents for a UCC28070DWR .?
Additional datasheets, footprints and schematics for UCC28070DWR . are listed on our Part Details page. You can also find images and similar parts to UCC28070DWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28070DWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28070DWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28070DWR . fall under?
The UCC28070DWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28070DWR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28070DWR . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28070DWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28070DWR . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for UCC28070DWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28070DWR . often in real-time on the comparison pages.
What if I can't find stock of UCC28070DWR .?
You can fill out our help required form which you can use to request a quote for UCC28070DWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.