Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 12.6V |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 21V |
Startup Current | 100µA |
Operating Supply Current | 18mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Natural interleaving transition-mode PFC controller with audible and input surge noise Immunity | Texas Instruments |
Pfc Controller, 14V-21V, Soic-16 | Newark Electronics |
PFC CONTROLLER, 14V-21V, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a UCC28063AD .?
Additional datasheets, footprints and schematics for UCC28063AD . are listed on our Part Details page. You can also find images and similar parts to UCC28063AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28063AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28063AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28063AD . fall under?
The UCC28063AD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28063AD . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28063AD . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28063AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28063AD . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28063AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28063AD . often in real-time on the comparison pages.
What if I can't find stock of UCC28063AD .?
You can fill out our help required form which you can use to request a quote for UCC28063AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.