UVLO | 2.25V |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 21V |
Startup Current | 100µA |
Operating Supply Current | 5mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | 45kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28061 |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 100mA |
Output Voltage | 13V |
Primary Input Voltage | 21V |
Switch Output Current Isw Max | 0A |
Termination Type | Surface Mount Device |
Natural interleaving transition-mode PFC controller with audible noise immunity | Texas Instruments |
Ic, Trans-Mode Pfc Ctrlr 16-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28061D?
Additional datasheets, footprints and schematics for UCC28061D are listed on our Part Details page. You can also find images and similar parts to UCC28061D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28061D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28061D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28061D fall under?
The UCC28061D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28061D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28061D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28061D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28061D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28061D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28061D often in real-time on the comparison pages.
What if I can't find stock of UCC28061D?
You can fill out our help required form which you can use to request a quote for UCC28061D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.